Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .86in, 21.84mm |
Stud Diameter | .25in, 6.35mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 2.15mm, .085in |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Sealable | No |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 170°C, 338°F |
Ring Terminal 14AWG to 16AWG M6 Tin Plated Copper T/R | Avnet America |
Solis R 16-14 M6 Tape | TE Connectivity 2-130130-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-130130-1?
Additional datasheets, footprints and schematics for 2-130130-1 are listed on our Part Details page. You can also find images and similar parts to 2-130130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-130130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-130130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-130130-1 fall under?
The 2-130130-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-130130-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-130130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-130130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-130130-1 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2-130130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-130130-1 often in real-time on the comparison pages.
What if I can't find stock of 2-130130-1?
You can fill out our help required form which you can use to request a quote for 2-130130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.