Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Blue |
Plating Material | Tin |
Stripe Color | Blue |
Weight per Piece | 1.007g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Stud Diameter | 5.26mm, .207in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Overall Length | 21.94mm, .864in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Stud Size | M5 |
Operating Temperature Range | 221°F, 105°C |
PIDG 16-14 RDE TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-130094-1 | Internal Number: 2-130094-1 | TE Connectivity | TE Store |
Pidg 16-14 Rde Tape |Te Connectivity 2-130094-1 | Newark Electronics |
Ring and Spade Terminal 13-17AWG 21.94mm 8.71mm Tin Tape Mounted | Avnet America |
PIDG, 16-14 Rde Tape | TE Connectivity 2-130094-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-130094-1?
Additional datasheets, footprints and schematics for 2-130094-1 are listed on our Part Details page. You can also find images and similar parts to 2-130094-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-130094-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-130094-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-130094-1 fall under?
The 2-130094-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-130094-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-130094-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-130094-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-130094-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 2-130094-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-130094-1 often in real-time on the comparison pages.
What if I can't find stock of 2-130094-1?
You can fill out our help required form which you can use to request a quote for 2-130094-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.