Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .25 – 1.6mm², 22 – 16AWG, 509 – 3260CMA |
Overall Length | 17.4mm, .685in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5.2mm, .2047in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 5MM TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .25 – 1.6 mm² Wire Size: 509 – 3260 CMA Stud Size: M5 Closed Ring Tongue Terminal 22 – 16 AWG .25 – 1.6 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-130008-1 | Internal Number: 2-130008-1 | TE Connectivity | TE Store |
Pidg R 22-16 5Mm Tape |Te Connectivity 2-130008-1 | Newark Electronics |
AMP2-130008-1 | Avnet America |
PIDG, R 22-16 5Mm Tape | TE Connectivity 2-130008-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-130008-1?
Additional datasheets, footprints and schematics for 2-130008-1 are listed on our Part Details page. You can also find images and similar parts to 2-130008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-130008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-130008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-130008-1 fall under?
The 2-130008-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-130008-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-130008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-130008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-130008-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-130008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-130008-1 often in real-time on the comparison pages.
What if I can't find stock of 2-130008-1?
You can fill out our help required form which you can use to request a quote for 2-130008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.