Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Keying & Polarized Rib Location | 2b |
Number of Rows | 1 |
Connector Height | 13.9mm, .547in |
Connector Length | 1in, 25.5mm |
コネクタの高さ | 13.9mm |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
Housing Material | PA 6 |
Housing Entry Configuration | Both Ends Closed |
RAST Version | 07-C |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Locking Latch Between Cavity Number | 1&2, 6&7 |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 1500 |
実装方法 | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Glow Wire Rating | Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
7P ST-TIMER GEH Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .197 in Housing Plug Wire-to-Board 7 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-1241965-7 | Internal Number: 2-1241965-7 | .197" | TE Connectivity | TE Store |
7P St-Timer Geh |Amp Te Connectivity 2-1241965-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1241965-7?
Additional datasheets, footprints and schematics for 2-1241965-7 are listed on our Part Details page. You can also find images and similar parts to 2-1241965-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1241965-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1241965-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1241965-7 fall under?
The 2-1241965-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1241965-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1241965-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1241965-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1241965-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-1241965-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1241965-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1241965-7?
You can fill out our help required form which you can use to request a quote for 2-1241965-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.