Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
1,961
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.40
|
2,280
in stock
|
Buy Now | |
element14
from US$0.38
|
1,961
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Keying & Polarized Rib Location | 1b |
Number of Rows | 1 |
Connector Length | 1in, 25.5mm |
コネクタの高さ | 13.9mm |
Connector Height | .547in, 13.9mm |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | PA 6.6 |
RAST Version | None |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Locking Latch Between Cavity Number | 1&2 |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
実装方法 | Package |
Packaging Quantity | 2000 |
Packaging Method | Package |
Sealable | No |
Connector Type | Housing |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
STD TIM HOUSING MKII 3POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-1241961-7 | Internal Number: 2-1241961-7 | .197" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 3POS, 5MM | element14 |
Connector Housing, Rcpt, 3Pos, 5Mm Rohs Compliant: Yes |Amp Te Connectivity 2-1241961-7 | Newark Electronics |
AMP2-1241961-7 | Avnet America |
Where can I find additional details, specifications and documents for a 2-1241961-7?
Additional datasheets, footprints and schematics for 2-1241961-7 are listed on our Part Details page. You can also find images and similar parts to 2-1241961-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1241961-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1241961-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1241961-7 fall under?
The 2-1241961-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1241961-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1241961-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1241961-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1241961-7 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 2-1241961-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1241961-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1241961-7?
You can fill out our help required form which you can use to request a quote for 2-1241961-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.