Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.77
|
No stock
|
Buy Now | |
TE Store
from US$11.12
|
406
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
373
in stock
|
Buy Now | |
Newark Electronics
from US$14.19
|
84
in stock
|
Buy Now | |
Distrelec
from US$9.61
|
84
in stock
|
Buy Now | |
Avnet America
from US$6.33
|
-
|
Buy Now | |
Boersig
from US$8.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | YY |
---|---|
Number of Positions | 4 |
Panel Gasket | Without |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Transmits (Typical) | Power |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 45A |
Contact Plating Material | Gold |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .063 – .095in |
Tail Length | 3.8mm, .149in |
Width | 1.65in |
Height | .947in, 24.06mm |
Length | 1.15in, 29.36mm |
幅 | 42.16mm |
Operating Voltage | 630VAC, 630VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .4in, 10.16mm |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Rating | Recognized |
UL File Number | E28476 |
Lock Type | Latch |
Mating Retention Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 15 |
Series Number | 5000 |
Shielded | No |
Row-to-Row Spacing | 10.16mm, .4in |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Strain Relief | Without |
Product Type | Connector |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 HDR H ASSY 4P YY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 4 | Header Assembly: Wire-To-Board & 20-45A & 250-630V | Part Number: 2-1123309-2 | Internal Number: 2-1123309-2 | TE Connectivity | TE Store |
Headers & Wire Housings Hdr Assy H 4P Yy |Amp Te Connectivity 2-1123309-2 | Newark Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D-5 HDR H ASSY 4P YY | Distrelec |
Conn Power M 4 POS 10.16mm Solder RA Thru-Hole 4 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-1123309-2?
Additional datasheets, footprints and schematics for 2-1123309-2 are listed on our Part Details page. You can also find images and similar parts to 2-1123309-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1123309-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1123309-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1123309-2 fall under?
The 2-1123309-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1123309-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1123309-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1123309-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1123309-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 2-1123309-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1123309-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1123309-2?
You can fill out our help required form which you can use to request a quote for 2-1123309-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.