Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.18
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$7.08
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$6.51
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$6.63
|
33
in stock
|
Buy Now | |
Avnet America
from US$4.80
|
-
|
Buy Now | |
RS Americas
from US$6.75
|
-
|
Buy Now | |
element14
from US$6.22
|
-
|
Buy Now | |
TE Store
from US$14.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Ejection Latches | Without |
Number of Rows | 2 |
Number of Positions | 40 |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Design | Single Beam |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Wire Size | .08mm², 28AWG, 158CMA |
Accepts Wire Insulation Diameter Range | .71 – .87mm, .028 – .034in |
Connector Length | 1.7791in, 45.19mm |
コネクタの高さ | 8.48mm |
Connector Height | .3339in, 8.48mm |
Connector Width | .2031in, 5.16mm |
Row-to-Row Spacing | .1in, 2mm |
UL Voltage Rating | 125VAC |
Operating Voltage | 125VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 30 |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Header Type | Shrouded |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers&wire Housings 40 2Mm 30 Dp Rohs Compliant: Yes |Amp Te Connectivity 2-111626-1 | Newark Electronics |
Headers&Wire Housings 40 2MM 30 DP | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 40 2MM 30 DP | Distrelec |
Conn IDC Connector F 40 POS 2mm IDT RA Cable Mount | Avnet America |
CONNECTOR, RECEPTLACLE, 2MM AMP-LATCH, 40 POSITION, TERMINATE TO RIBBON CABLE | TE Connectivity 2-111626-1 | RS Americas |
CONNECTOR, RECEPT 40 | element14 |
Special Order: 40, 2MM, 30 DP, LEAD FREE Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2 mm Centerline (Pitch): .079 in Row-to-Row Spacing: 2 mm Wire-to-Board 40 2 mm .079" | Ribbon Cable Connector | Part Number: 2-111626-1 | Internal Number: 2-111626-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-111626-1?
Additional datasheets, footprints and schematics for 2-111626-1 are listed on our Part Details page. You can also find images and similar parts to 2-111626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111626-1 fall under?
The 2-111626-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111626-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111626-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-111626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111626-1 often in real-time on the comparison pages.
What if I can't find stock of 2-111626-1?
You can fill out our help required form which you can use to request a quote for 2-111626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.