2-111623-2 PCB Connectors by TE Connectivity

26, 2MM, POL,30 DP, LEAD FREE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.37

Distributor Stock
Logo for Farnell
Farnell
from US$6.07
No stock
Buy Now
Logo for TE Store
TE Store
from US$8.66
347
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.23
345
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.26
345
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.92
345
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.37
289
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.10
-
Buy Now
Logo for element14
element14
from US$6.37
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Daisy Chain Without
Connector Profile Low
Number of Rows 2
Ejection Latches With
Number of Positions 26
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
PCB Contact Termination Area Plating Material Tin-Lead
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Base Material Phosphor Bronze
Contact Type Socket
Contact Design Single Beam
Contact Current Rating (Max) .5A
Connector Length 1.2272in, 31.17mm
Row-to-Row Spacing .1in, 2mm
Connector Width 5.58mm, .2197in
Accepts Wire Insulation Diameter Range .028 – .034in, .71 – .87mm
Wire Size 158CMA, .08mm², 28AWG
Connector Height 8.48mm, .3339in
コネクタの高さ 8.48mm
Operating Voltage 125VAC
UL Voltage Rating 125VAC
Insulation Resistance 5000MΩ
Centerline (Pitch) .079in, 2mm
Housing Material Polyester
Housing Color Black
CSA File Number LR 7189
UL File Number E28476
Agency/Standard CSA, UL
UL Flammability Rating UL 94V-0
UL Rating Recognized
PCB Mount Alignment With
Mating Alignment Type Polarization
Panel Mount Feature Without
Mating Alignment With
Connector Mounting Type Cable Mount (Free-Hanging)
Polarization With
Mating Retention Without
Circuit Application Signal
実装方法 Tray, Box & Tray
Packaging Method Tray, Box & Tray
Packaging Quantity 40
Connector Type Connector Assembly
Connector & Housing Type Receptacle
製品タイプ Connector
Wire/Cable Type Ribbon Cable
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C, -85 – 221°F


Alternative Descriptions

26, 2MM, POL,30 DP, LEAD FREE Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): 2 mm Centerline (Pitch): .079 in Row-to-Row Spacing: 2 mm Wire-to-Board 26 2 mm .079" | Ribbon Cable Connector | Part Number: 2-111623-2 | Internal Number: 2-111623-2 | TE Connectivity | TE Store
RCPT IDC 26POS 2MM POLARIZED GOLD | Rapid Electronics
TE Connectivity - AMP Ribbon Cable Conn 26 2MM POL30 DP | Distrelec
Wire-Board Connector, Receptacle, 26 Position, 2Mm | Newark Electronics
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell
26 | Future Electronics
Conn IDC Connector RCP 26 POS 2mm IDT RA Cable Mount | Avnet America
CONNECTOR, RECEPTACLE, 2MM AMP-LATCH, 26 POSITION, WITH MATING POLARIZATION | TE Connectivity 2-111623-2 | RS Americas
CONNECTOR, RECEPT 26 | element14


2-111623-2 Connectors by Unknown

CONNECTOR RECEPT 26

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2mm
No. of Contacts 26Contacts
Gender Receptacle
Product Range AMP-LATCH Series
Contact Termination Type IDC / IDT
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Beryllium Copper
SVHC No SVHC (15-Jan-2018)
Contact Termination IDC / IDT
Lead Spacing 2mm
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-111623-2?

Additional datasheets, footprints and schematics for 2-111623-2 are listed on our Part Details page. You can also find images and similar parts to 2-111623-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-111623-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111623-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-111623-2 fall under?

The 2-111623-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-111623-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111623-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-111623-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-111623-2 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2-111623-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-111623-2 often in real-time on the comparison pages.

What if I can't find stock of 2-111623-2?

You can fill out our help required form which you can use to request a quote for 2-111623-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay