2-111494-6 PCB Connectors by TE Connectivity

064 UNIV I/O 30DP SLOT LTCH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.17

Distributor Stock
Logo for Newark
Newark
from US$18.63
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$19.69
-
Buy Now
Logo for Avnet America
Avnet America
from US$17.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$28.30
-
Buy Now
Logo for TE Store
TE Store
from US$48.65
-
Buy Now

Specifications

Daisy Chain Without
Connector Profile Low
Number of Rows 2
Ejection Latches With
Number of Positions 64
Contact Mating Area Plating Material Thickness .76µm, 29.92µin, 30 – 30µin
Contact Design Dual Beam
Contact Base Material Phosphor Bronze
Mating Post Length .24in, 6.1mm
PCB Contact Termination Area Plating Material Tin
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Type Pin
Contact Current Rating (Max) 1A
Solder Tail Contact Plating Material Finish Matte
Connector Length 4.176in, 106.07mm
コネクタの高さ 23.75mm
Connector Height .935in, 23.75mm
Row-to-Row Spacing 2mm, .1in
Accepts Wire Insulation Diameter Range .81 – .97mm, .032 – .0381in
Wire Size .08 – .15mm², 28 – 26AWG, 158 – 296CMA
Connector Width .3299in, 8.38mm
Shrouded End Dimension .15in, 3.81mm
Insulation Resistance 5000MΩ
UL Voltage Rating 250VAC
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
UL Rating Recognized
UL File Number E28476
Agency/Standard UL, CSA
UL Flammability Rating UL 94V-0
CSA File Number LR 7189
PCB Mount Retention Without
Mating Retention With
Panel Mount Feature Type Mounting Ears
Connector Mounting Type Cable Mount (Free-Hanging)
Polarization With
Mating Retention Type Latch
Mating Alignment Type Keyed
Mating Alignment With
Panel Mount Feature With
Circuit Application Signal
実装方法 Tray, Box & Tray
Packaging Quantity 20
Packaging Method Tray, Box & Tray
Header Type Shrouded
Connector Type Connector Assembly
Connector & Housing Type Plug
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
製品タイプ Connector
Termination Post & Tail Length 3.3mm, .13in
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C, -85 – 221°F


Alternative Descriptions

064 Univ I/O 30Dp Slot Ltch |Amp Te Connectivity 2-111494-6 | Newark Electronics
Conn Ejector Header HDR 64 POS 2.54mm IDT RA Cable Mount | Avnet America
064 UNIV I/O 30DP SLOT LTCH, Ribbon Cable Connectors | TE Connectivity 2-111494-6 | RS Americas
Special Order: 064 UNIV I/O 30DP SLOT LTCH Connector System: Wire-to-Wire Number of Positions: 64 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Wire 64 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-111494-6 | Internal Number: 2-111494-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-111494-6?

Additional datasheets, footprints and schematics for 2-111494-6 are listed on our Part Details page. You can also find images and similar parts to 2-111494-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-111494-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111494-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-111494-6 fall under?

The 2-111494-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-111494-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111494-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-111494-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-111494-6 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-111494-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-111494-6 often in real-time on the comparison pages.

What if I can't find stock of 2-111494-6?

You can fill out our help required form which you can use to request a quote for 2-111494-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay