Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.42
|
484
in stock
|
Buy Now | |
Newark Electronics
from US$6.96
|
1,547
in stock
|
Buy Now | |
element14
from US$4.51
|
1,547
in stock
|
Buy Now | |
Farnell
from US$4.17
|
1,547
in stock
|
Buy Now | |
TE Store
from US$6.07
|
1,020
in stock
|
Buy Now | |
Chip One Stop
from US$6.14
|
224
in stock
|
Buy Now | |
Heilind Electronics
from US$5.14
|
172
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.14
|
51
in stock
|
Buy Now | |
RS Americas
from US$5.41
|
12
in stock
|
Buy Now | |
Future Electronics
from US$4.71
|
1
in stock
|
Buy Now | |
Avnet America
from US$5.16
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 100 – 200µm, 2.54 – 5.08µin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Layout | Matrix |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 12.32mm |
Connector Height | 12.32mm, .485in |
Connector Length | .51in, 12.954mm |
Connector Width | 6.45mm, .254in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Polarization | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 110 |
実装方法 | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Sealable | No |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector Type | Connector Assembly |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Connector, Rcpt, 10Pos, 2Rows, 1.27Mm Rohs Compliant: Yes |Amp Te Connectivity 2-111196-5 | Newark Electronics |
CONNECTOR, RCPT, 10POS, 2ROWS, 1.27MM | element14 |
010 RCPT SYSTEM 50 30 DPLX Connector System: Cable-to-Board Number of Positions: 10 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 10 1.27 mm .05" | Ribbon Cable Connector | Part Number: 2-111196-5 | Internal Number: 2-111196-5 | TE Connectivity | TE Store |
Ribbon cable conn.rcpt.10 way,1.27mm,blk | RS |
Conn, Rect, Interconnect System, Cable Socket,10 Cont, IDC, AMPMODU Series, Straight | TE Connectivity 2-111196-5 | RS Americas |
AMPMODU 10 Position Dual Row 1.27 mm Pitch Ribbon Cable IDC Receptacle | Future Electronics |
Conn IDC Connector RCP 10 POS 1.27mm IDT RA Cable Mount | Avnet America |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC / IDT |
Where can I find additional details, specifications and documents for a 2-111196-5?
Additional datasheets, footprints and schematics for 2-111196-5 are listed on our Part Details page. You can also find images and similar parts to 2-111196-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111196-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111196-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111196-5 fall under?
The 2-111196-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111196-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111196-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111196-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111196-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 2-111196-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111196-5 often in real-time on the comparison pages.
What if I can't find stock of 2-111196-5?
You can fill out our help required form which you can use to request a quote for 2-111196-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.