Prices starting from US$12.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$16.05 |
201
|
Buy Now | |
Rapid Electronics | US$18.33 |
268
|
Buy Now | |
Distrelec | US$16.82 |
268
|
Buy Now | |
Heilind Electronics | US$19.12 |
225
|
Buy Now | |
Newark Electronics | US$20.01 |
206
|
Buy Now | |
element14 | US$17.40 |
206
|
Buy Now | |
Farnell | US$16.59 |
206
|
Buy Now | |
Boersig | US$12.83 |
100
|
Buy Now | |
TE Store | US$18.14 |
96
|
Buy Now | |
Heilind Electronics Asia | US$19.12 |
52
|
Buy Now | |
RS Americas | US$19.59 |
4
|
Buy Now | |
Future Electronics | US$14.17 |
-
|
Buy Now | |
Avnet America | US$17.76 |
-
|
Buy Now | |
TTI Europe | US$13.71 |
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Rows | 2 |
Number of Positions | 100 |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Current Rating (Max) | .5A |
Contact Layout | Matrix |
Contact Termination Area Plating Thickness | 100 – 200µm, 2.54 – 5.08µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Connector Length | 70.104mm, 2.76in |
Connector Width | .254in, 6.45mm |
コネクタの高さ | 12.32mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .485in, 12.32mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 20 |
Wire/Cable Type | Ribbon Cable |
Connector System | Cable-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Connector & Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
100 RCPT SYSTEM 50 LEAD FREE | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 100 RCPT SYSTEM 50 | Distrelec |
100 RCPT SYSTEM 50 LEAD FREE | Heilind Electronics |
Wire-Board, Receptacle, 100Way, 1.27Mm | Newark Electronics |
WIRE-BOARD, RECEPTACLE, 100WAY, 1.27MM | element14 |
Connector IDC 100 way socket System 50 | RS |
100 RCPT SYSTEM 50, LEAD FREE Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 100 1.27 mm .05" | Ribbon Cable Connector | Part Number: 2-111196-4 | Internal Number: 2-111196-4 | TE Connectivity | TE Store |
Receptacle, IDC, Cable Socket, 100-C, IDC, AMP-LATCH Series | TE Connectivity 2-111196-4 | RS Americas |
100 RCPT SYSTEM 50 | Future Electronics |
Conn IDC Connector RCP 100 POS 1.27mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-LATCH System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH System 50 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 2-111196-4?
Additional datasheets, footprints and schematics for 2-111196-4 are listed on our Part Details page. You can also find images and similar parts to 2-111196-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111196-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111196-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111196-4 fall under?
The 2-111196-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111196-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111196-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111196-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111196-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 2-111196-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111196-4 often in real-time on the comparison pages.
What if I can't find stock of 2-111196-4?
You can fill out our help required form which you can use to request a quote for 2-111196-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.