Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.79
|
3,028
in stock
|
Buy Now | |
Heilind Electronics
from US$11.50
|
6,129
in stock
|
Buy Now | |
TTI Europe
from US$6.60
|
4,880
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.50
|
1,430
in stock
|
Buy Now | |
TE Store
from US$11.52
|
438
in stock
|
Buy Now | |
Newark Electronics
from US$13.57
|
58
in stock
|
Buy Now | |
Avnet America
from US$8.82
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
43
in stock
|
Buy Now | |
element14
from US$10.78
|
40
in stock
|
Buy Now | |
Farnell
from US$10.41
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$8.01
|
37
in stock
|
Buy Now | |
RS Americas
from US$11.02
|
10
in stock
|
Buy Now | |
Future Electronics
from US$9.06
|
-
|
Buy Now | |
Boersig
from US$8.26
|
-
|
Buy Now | |
Distrelec
from US$9.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
Contact Layout | Matrix |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100 – 200µm, 2.54 – 5.08µin |
Contact Current Rating (Max) | .5A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Width | .254in, 6.45mm |
Connector Height | .485in, 12.32mm |
Connector Length | 1.26in, 32.004mm |
コネクタの高さ | 12.32mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Polarization | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 40 |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector System | Cable-to-Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
40 RCPT SYSTEM 50 LEAD FREE | Heilind Electronics |
40P RCPT SYSTEM 50 (AMP LATCH) | TTI Europe |
Ribbon cable conn.rcpt.40 way,1.27mm,blk | RS |
40 RCPT SYSTEM 50, LEAD FREE Connector System: Cable-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 40 1.27 mm .05" | Ribbon Cable Connector | Part Number: 2-111196-0 | Internal Number: 2-111196-0 | TE Connectivity | TE Store |
2-111196-0 - 40 Rcpt System 50, Lead Free Rohs Compliant: Yes |Amp Te Connectivity 2-111196-0 | Newark Electronics |
Conn IDC Connector RCP 40 POS 1.27mm IDT RA Cable Mount | Avnet America |
RECEPTACLE, 40WAY | element14 |
Headers&Wire Housings 40 POS RECEPT IDC DUAL ROW | Rapid Electronics |
Receptacle, IDC, Cable Socket, 40-C, IDC, Straight, AMP-LATCH Series | TE Connectivity 2-111196-0 | RS Americas |
AMPMODU 40 Position Dual Row 1.27 mm Pitch Ribbon Cable IDC Receptacle | Future Electronics |
TE Connectivity 40 RCPT SYSTEM 50 LEAD FREE Board Connec | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC / IDT |
Where can I find additional details, specifications and documents for a 2-111196-0?
Additional datasheets, footprints and schematics for 2-111196-0 are listed on our Part Details page. You can also find images and similar parts to 2-111196-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111196-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111196-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111196-0 fall under?
The 2-111196-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111196-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111196-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111196-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111196-0 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, RS, Heilind Electronics Asia and TE Store have stock available or on a lead time for 2-111196-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111196-0 often in real-time on the comparison pages.
What if I can't find stock of 2-111196-0?
You can fill out our help required form which you can use to request a quote for 2-111196-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.