Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$26.18
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$27.05
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$26.40
|
5
in stock
|
Buy Now | |
Distrelec
from US$21.05
|
5
in stock
|
Buy Now | |
Avnet America
from US$20.28
|
-
|
Buy Now | |
RS Americas
from US$23.38
|
-
|
Buy Now | |
element14
from US$24.34
|
-
|
Buy Now | |
Farnell
from US$5.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Cover |
---|---|
For Use With | HTS Heavy Duty Connectors |
Connector Body Material | Zinc Body |
Product Range | - |
Colour | Grey |
IP / NEMA Rating | IP40 IP65 |
Material | Zinc Alloy |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Heavy Duty Power Connectors Protective Cover Gray |Amp Te Connectivity 2-1106205-7 | Newark Electronics |
Heavy Duty Power Connectors Protective Cover Gray | Rapid Electronics |
TE Connectivity HA.3.SKB Heavy Duty Power Connectors Pro | Distrelec |
HA 3/4 way protective cover,Fits size 1 | RS |
Connector Accessories Protective Cover Die Cast Zinc Alloy Loose Piece | Avnet America |
HA 3/4 WAY PROTECTIVE COVER, FI | TE Connectivity 2-1106205-7 | RS Americas |
DUST, COVER, SIZE 1, METAL | element14 |
HA.3.SKB | Boersig |
Where can I find additional details, specifications and documents for a 2-1106205-7?
Additional datasheets, footprints and schematics for 2-1106205-7 are listed on our Part Details page. You can also find images and similar parts to 2-1106205-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1106205-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1106205-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1106205-7 fall under?
The 2-1106205-7 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2-1106205-7 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1106205-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1106205-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1106205-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 2-1106205-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1106205-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1106205-7?
You can fill out our help required form which you can use to request a quote for 2-1106205-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.