Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Product Range | HTS Series |
---|---|
Connector Mounting | Panel Mount |
Gender | Plug |
No. of Contacts | 108Contacts |
Contact Gender | Pin |
No. of Rows | 6Rows |
Contact Termination Type | Crimp |
Connector Shell Size | 8 |
Contact Material | Copper |
Contact Plating | Gold over Silver Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA SEV UL |
Connector Type | Rectangular Power |
Contact Termination | Crimp |
Current Rating | 10A |
IP / NEMA Rating | IP65 IP66 IP67 IP68 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 250V |
Hn.2D.108.sti.c.b.1 Rohs Compliant: Yes |Hts Te Connectivity 2-1103216-3 | Newark Electronics |
Conn Housing F 108Power/1Ground POS Crimp ST Loose Piece | Avnet America |
Connector, Power, Heavy Duty, HN.2D.108.STI.C.B.1 | TE Connectivity 2-1103216-3 | RS Americas |
INSERT, MALE, CRIMP, 108WAY | element14 |
Where can I find additional details, specifications and documents for a 2-1103216-3?
Additional datasheets, footprints and schematics for 2-1103216-3 are listed on our Part Details page. You can also find images and similar parts to 2-1103216-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1103216-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1103216-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1103216-3 fall under?
The 2-1103216-3 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2-1103216-3 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1103216-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1103216-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1103216-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 2-1103216-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1103216-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1103216-3?
You can fill out our help required form which you can use to request a quote for 2-1103216-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.