Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$11.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.84
|
No stock
|
Buy Now | |
Rapid Electronics
from US$19.13
|
238
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
238
in stock
|
Buy Now | |
Distrelec
from US$19.73
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$15.25
|
-
|
Buy Now | |
Avnet America
from US$14.14
|
-
|
Buy Now | |
RS Americas
from US$11.66
|
-
|
Buy Now | |
element14
from US$13.93
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 15 Contacts, 15Contacts |
Rectangular Shell Size | 2 |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
For Use With | Stamped HD.M Pin Crimp Contacts |
IP / NEMA Rating | IP65 |
Insert Type | Signal |
No. of Positions | 16Ways |
No. of Rows | 3 Row, 3Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating | 250V |
Voltage Rating VAC | 250V |
Heavy Duty Pwr-Conn PIN INSERT SZ 2 HD.15.STI.C | Rapid Electronics |
TE Connectivity HD.15.STI.C Heavy Duty Power Connectors | Distrelec |
HEAVY DUTY INSERT, PLUG, 15 POS, 10A | Farnell |
Hd.15.sti.c |Amp Te Connectivity 2-1103004-3 | Newark Electronics |
Conn Rectangular PIN 15Signal/1Ground POS Crimp ST Panel Mount Loose Piece | Avnet America |
HD 15WAY CRIMP TERMINAL MALE I | TE Connectivity 2-1103004-3 | RS Americas |
INSERT, MALE, CRIMP, 15WAY | element14 |
Where can I find additional details, specifications and documents for a 2-1103004-3?
Additional datasheets, footprints and schematics for 2-1103004-3 are listed on our Part Details page. You can also find images and similar parts to 2-1103004-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1103004-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1103004-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1103004-3 fall under?
The 2-1103004-3 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2-1103004-3 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1103004-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1103004-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1103004-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-1103004-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1103004-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1103004-3?
You can fill out our help required form which you can use to request a quote for 2-1103004-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.