Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.92
|
-
|
Buy Now | |
Future Electronics
from US$7.02
|
-
|
Buy Now | |
Avnet America
from US$9.20
|
-
|
Buy Now | |
RS Americas
from US$10.11
|
-
|
Buy Now | |
element14
from US$12.59
|
-
|
Buy Now | |
Boersig
from US$9.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 8 Contacts, 8Contacts |
Rectangular Shell Size | 1 |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 10A |
Approval Bodies | CSA SEV UL |
Contact Termination | Crimp |
For Use With | Stamped HD.M Socket Crimp Contacts |
IP / NEMA Rating | IP65 |
Insert Type | Signal |
No. of Positions | 8Ways |
No. of Rows | 3 Row, 3Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating | 42V |
Voltage Rating VAC | 250V |
Hd.7.bu.c-1,5 Qmm Rohs Compliant: Yes |Hts Te Connectivity 2-1103003-3 | Newark Electronics |
Female Insert without Contacts Beige 7+Ground Position Crimp | Future Electronics |
Conn Housing F 7Signal/1Ground POS Crimp ST Loose Piece | Avnet America |
HD 7 WAY CRIMP TERMINAL FEMALE | TE Connectivity 2-1103003-3 | RS Americas |
INSERT, FEMALE, CRIMP, 7WAY | element14 |
HD.7.BU.C-1,5 QMM | Boersig |
Where can I find additional details, specifications and documents for a 2-1103003-3?
Additional datasheets, footprints and schematics for 2-1103003-3 are listed on our Part Details page. You can also find images and similar parts to 2-1103003-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1103003-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1103003-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1103003-3 fall under?
The 2-1103003-3 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 2-1103003-3 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1103003-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1103003-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1103003-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2-1103003-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1103003-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1103003-3?
You can fill out our help required form which you can use to request a quote for 2-1103003-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.