Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Cable Diameter Min | 6mm |
Cable Diameter Max | 12mm |
Cable Gland Material | - |
Gland Colour | - |
IP / NEMA Rating | IP68 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Cable Clamp |
Cable Diameter | 13mm |
Cable Diameter Max - Imperial | 0.51" |
Cable Diameter Max - Metric | 13mm |
Cable Diameter Min - Imperial | 0.315" |
Cable Diameter Min - Metric | 8mm |
For Use With | HTS Heavy Duty Connectors |
Material | Plastic |
Thread Size | M20 |
Connector, Power, Heavy Duty, HUT.M20.P | TE Connectivity 2-1102771-0 | RS Americas |
CABLE CLAMP, M20, PLASTIC | element14 |
Cable Accessories Cable Fitting Plastic Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1102771-0?
Additional datasheets, footprints and schematics for 2-1102771-0 are listed on our Part Details page. You can also find images and similar parts to 2-1102771-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1102771-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1102771-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1102771-0 fall under?
The 2-1102771-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 2-1102771-0 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1102771-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1102771-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1102771-0 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for 2-1102771-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1102771-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1102771-0?
You can fill out our help required form which you can use to request a quote for 2-1102771-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.