Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 22 |
---|---|
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Connector Length | 55.82mm |
Connector Height | 2.48mm |
Wire Size | 30 – 22AWG, .05 – .3mm² |
コネクタの高さ | 2.48mm |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Operating Voltage | 267V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Contact |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
22 NTE PIN HSG SR RIB .100CL | TE Connectivity 2-104503-1 | RS Americas |
Conn Housing PL 22 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-104503-1?
Additional datasheets, footprints and schematics for 2-104503-1 are listed on our Part Details page. You can also find images and similar parts to 2-104503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-104503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-104503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-104503-1 fall under?
The 2-104503-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-104503-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-104503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-104503-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-104503-1 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 2-104503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-104503-1 often in real-time on the comparison pages.
What if I can't find stock of 2-104503-1?
You can fill out our help required form which you can use to request a quote for 2-104503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.