Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.20
|
1,152
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
1,152
in stock
|
Buy Now | |
Rapid Electronics
from US$3.69
|
1,152
in stock
|
Buy Now | |
Chip One Stop
from US$3.47
|
1,152
in stock
|
Buy Now | |
Farnell
from US$8.67
|
380
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$4.04
|
-
|
Buy Now | |
TE Store
from US$9.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 25 |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | .2in, 5.08mm |
Connector Length | 2.498in, 63.45mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 5.08mm |
Dielectric Withstanding Voltage (Max) | 600VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Rcpt Hsg 25P .100 |Amp Te Connectivity 2-104257-4 | Newark Electronics |
Headers&Wire Housings RCPT HSG 25P .100 | Rapid Electronics |
TE Connectivity 25 MTE RCPT HSG SR LATCH .100 Board Conn | Distrelec |
Conn IDC Connector RCP 25 POS 2.54mm IDT ST Cable Mount | Avnet America |
Connector, AMPMODU, 25 Mte Rcpt Hsg Sr Latch .100 | TE Connectivity 2-104257-4 | RS Americas |
Special Order: 25 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 25 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 25 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-104257-4 | Internal Number: 2-104257-4 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 25Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-104257-4?
Additional datasheets, footprints and schematics for 2-104257-4 are listed on our Part Details page. You can also find images and similar parts to 2-104257-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-104257-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-104257-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-104257-4 fall under?
The 2-104257-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-104257-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-104257-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-104257-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-104257-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-104257-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-104257-4 often in real-time on the comparison pages.
What if I can't find stock of 2-104257-4?
You can fill out our help required form which you can use to request a quote for 2-104257-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.