2-104257-0 PCB Connectors by TE Connectivity

21 MTE RCPT HSG SR LATCH

Status: Active
Series: -
RoHS: Unknown
Aliases: 5021854
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 21
Number of Rows 1
Contact Layout Inline
Contact Type Socket
コネクタの高さ 5.08mm
Connector Length 2.098in, 53.29mm
Row-to-Row Spacing 2.54mm, .1in
Connector Height 5.08mm, .2in
Insulation Resistance 5000MΩ
Operating Voltage 267V
Dielectric Withstanding Voltage (Max) 600VAC
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention Type Latch
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
For Use With Crimp Snap-In Contacts
Comment Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法 Package
Packaging Quantity 1
Packaging Method Package
Connector Type Housing
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-104257-0?

Additional datasheets, footprints and schematics for 2-104257-0 are listed on our Part Details page. You can also find images and similar parts to 2-104257-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-104257-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-104257-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-104257-0 fall under?

The 2-104257-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-104257-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-104257-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-104257-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-104257-0 have stock available?

There is no stock from authorised distributors for 2-104257-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-104257-0 often in real-time on the comparison pages.

What if I can't find stock of 2-104257-0?

You can fill out our help required form which you can use to request a quote for 2-104257-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay