Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 24 |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Length | 2.398in, 6.09mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .098in, .25mm |
コネクタの高さ | .25mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Operating Voltage | 600VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Flame-Retardant Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
24 Mte Rcpt Hsg Sr Plain .100 Rohs Compliant: Yes |Amp Te Connectivity 2-103688-3 | Newark Electronics |
Conn Housing RCP 24 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 24 Mte Rcpt Hsg Sr Plain .100 | TE Connectivity 2-103688-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-103688-3?
Additional datasheets, footprints and schematics for 2-103688-3 are listed on our Part Details page. You can also find images and similar parts to 2-103688-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-103688-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-103688-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-103688-3 fall under?
The 2-103688-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-103688-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-103688-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-103688-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-103688-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-103688-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-103688-3 often in real-time on the comparison pages.
What if I can't find stock of 2-103688-3?
You can fill out our help required form which you can use to request a quote for 2-103688-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.