2-103653-4 PCB Connectors by TE Connectivity

25 MTE SHRD PIN HSG SR LATCH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.59

Distributor Stock
Logo for Newark
Newark
from US$2.88
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.24
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 25
Contact Current Rating (Max) 3A
Contact Layout Inline
Contact Base Material Phosphor Bronze
Contact Type Pin
Row-to-Row Spacing 2.54mm, .1in
Connector Length 2.59in, 65.91mm
Connector Height .26in, 6.604mm
コネクタの高さ 6.604mm
Dielectric Withstanding Voltage (Max) 600VACrms
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mating Retention Type Detent Latching
Mating Retention With
For Use With Header
Packaging Method Package
Packaging Quantity 1
実装方法 Package
Glow Wire Rating Standard Part - Not Glow Wire
Connector Type Housing
Connector Style Plug
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

25 Mte Shrd Pin Hsg Sr Latch |Amp Te Connectivity 2-103653-4 | Newark Electronics
Conn Housing PL 25 POS 2.54mm Crimp ST Cable Mount | Avnet America
Connector, AMPMODU, 25 Mte Shrd Pin Hsg Sr Latch | TE Connectivity 2-103653-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-103653-4?

Additional datasheets, footprints and schematics for 2-103653-4 are listed on our Part Details page. You can also find images and similar parts to 2-103653-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-103653-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-103653-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-103653-4 fall under?

The 2-103653-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-103653-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-103653-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-103653-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-103653-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-103653-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-103653-4 often in real-time on the comparison pages.

What if I can't find stock of 2-103653-4?

You can fill out our help required form which you can use to request a quote for 2-103653-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay