Number of Rows | 1 |
---|---|
Number of Positions | 25 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Accepts Wire Insulation Diameter Range | .054in, 1.37mm |
Wire Size | .12 – .32mm², 26 – 22AWG |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600VACrms |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Window |
Mating Retention | With |
Comment | Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators., Ribbon Cable Notched handles 22-28 AWG |
Packaging Quantity | 8 |
Packaging Method | Tube |
実装方法 | Tube |
Applied Pressure | Standard |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
25 Mte Rcpt Sr Ribbed .100Cl Rohs Compliant: No |Amp Te Connectivity 2-103651-4 | Newark Electronics |
Conn IDC Connector RCP 25 POS 2.54mm IDT ST Cable Mount Individual | Avnet America |
Connector, AMPMODU, 25 Mte Rcpt Sr Ribbed .100Cl | TE Connectivity 2-103651-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-103651-4?
Additional datasheets, footprints and schematics for 2-103651-4 are listed on our Part Details page. You can also find images and similar parts to 2-103651-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-103651-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-103651-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-103651-4 fall under?
The 2-103651-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-103651-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-103651-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-103651-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-103651-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-103651-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-103651-4 often in real-time on the comparison pages.
What if I can't find stock of 2-103651-4?
You can fill out our help required form which you can use to request a quote for 2-103651-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.