2-103639-5 PCB Connectors by TE Connectivity

02 MTE HDR SRST LATCH .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.85
71
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
2,512
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.11
738
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.89
738
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.17
738
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
71
in stock
Buy Now
Logo for element14
element14
from US$0.62
71
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.58
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 2
PCB Mount Orientation Vertical
Number of Rows 1
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
Mating Post Length .23in, 5.84mm
Contact Retention Within Housing With
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Thickness 2.54µm
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 13.59mm
Connector Height 13.59mm, .535in
Connector Length .3in, 7.62mm
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
UL Flammability Rating UL 94V-0
Contact Retention Type Within Housing Locking Lance
PCB Mount Retention Without
Mating Retention With
Strain Relief Without
PCB Mount Alignment Without
PCB Mount Retention Type Hold-Down
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube, Tube/Box
実装方法 Tube, Tube/Box
Packaging Quantity 70
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Post & Tail Length 3.3mm, .13in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

Conn Shrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America
Headers&Wire Housings 02P HDR SRST LATCH .100CL | Rapid Electronics
TE Connectivity - AMP PCB Connector 02 MTE HDR SRST LATCH | Distrelec
Connector, Header, 2Pos, 1Row, 2.54Mm | Newark Electronics
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM | element14


2-103639-5 Connectors by Unknown

CONNECTOR HEADER 2POS 1ROW 2.54MM

Status: Unknown
Series: AMPMODU MTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 2Contacts
Gender Header
Product Range AMPMODU MTE Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-103639-5?

Additional datasheets, footprints and schematics for 2-103639-5 are listed on our Part Details page. You can also find images and similar parts to 2-103639-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-103639-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-103639-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-103639-5 fall under?

The 2-103639-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-103639-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-103639-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-103639-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-103639-5 have stock available?

Authorised distributors including Avnet America, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2-103639-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-103639-5 often in real-time on the comparison pages.

What if I can't find stock of 2-103639-5?

You can fill out our help required form which you can use to request a quote for 2-103639-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay