Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
124,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
124,364
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
124,364
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
124,364
in stock
|
Buy Now | |
Farnell
from US$1.07
|
99,540
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Mating Post Length | .23in, 5.84mm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | .3in, 7.62mm |
Connector Height | .535in, 13.59mm |
コネクタの高さ | 13.59mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube, Tube/Box |
Packaging Quantity | 70 |
Packaging Method | Tube/Box, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Hdr 2P R/A .100 Tin |Amp Te Connectivity 2-103634-9 | Newark Electronics |
Headers&Wire Housings HDR 2P R/A .100 TIN | Rapid Electronics |
TE Connectivity 02 MTE HDR SRRA LATCH .100CL Board Connector 2 Contact(s) 1 Row(s) Male Right Angle Solder Terminal Black Insulator | Distrelec |
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM | Farnell |
Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-103634-9?
Additional datasheets, footprints and schematics for 2-103634-9 are listed on our Part Details page. You can also find images and similar parts to 2-103634-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-103634-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-103634-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-103634-9 fall under?
The 2-103634-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-103634-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-103634-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-103634-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-103634-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-103634-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-103634-9 often in real-time on the comparison pages.
What if I can't find stock of 2-103634-9?
You can fill out our help required form which you can use to request a quote for 2-103634-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.