Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.58
|
No stock
|
Buy Now | |
Rapid Electronics
from US$25.48
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$25.30
|
32
in stock
|
Buy Now | |
Distrelec
from US$13.43
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$15.93
|
-
|
Buy Now | |
Avnet America
from US$14.35
|
-
|
Buy Now | |
RS Americas
from US$17.85
|
-
|
Buy Now | |
TE Store
from US$24.71
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | .32in, 8.13mm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Copper-Nickel-Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Approved Standards | UL E28476, CSA LR16455 |
Zugelassene Standards | CSA LR16455, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Strain Relief | Without |
Packaging Quantity | 25 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .25in, 6.35mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Housing | Yes |
TE Connectivity 50 MODII HDR DRST UNSHRD A/PIN Headers & Wire Housings 50 MODII HDR DRST UNSHRD A/PIN | Distrelec |
50 Modii Hdr Drst Unshrd A/Pin |Amp Te Connectivity 2-103542-4 | Newark Electronics |
Conn Unshrouded Header HDR 50 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Connector, AMPMODU, 50 Modii Hdr Drst Unshrd A/Pin | TE Connectivity 2-103542-4 | RS Americas |
Special Order: 50 MODII HDR DRST UNSHRD A/PIN PCB Header & Receptacle | Part Number: 2-103542-4 | Internal Number: 2-103542-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-103542-4?
Additional datasheets, footprints and schematics for 2-103542-4 are listed on our Part Details page. You can also find images and similar parts to 2-103542-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-103542-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-103542-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-103542-4 fall under?
The 2-103542-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-103542-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-103542-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-103542-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-103542-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-103542-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-103542-4 often in real-time on the comparison pages.
What if I can't find stock of 2-103542-4?
You can fill out our help required form which you can use to request a quote for 2-103542-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.