Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 40 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Mating Post Length | .318in, 8.08mm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 15µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Method | Tray |
Packaging Quantity | 25 |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
SOLIS SP SPD22-16COM22-18MIL1110 | TE Connectivity 2-102975-0 | RS Americas |
40 Modii Hdr Drra B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 2-102975-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-102975-0?
Additional datasheets, footprints and schematics for 2-102975-0 are listed on our Part Details page. You can also find images and similar parts to 2-102975-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-102975-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-102975-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-102975-0 fall under?
The 2-102975-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-102975-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-102975-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-102975-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-102975-0 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 2-102975-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-102975-0 often in real-time on the comparison pages.
What if I can't find stock of 2-102975-0?
You can fill out our help required form which you can use to request a quote for 2-102975-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.