2-102541-3

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-102541-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-102541-3
Series Information for 2-102541-3 - TE Connectivity
  • Status: Active
  • Product Code: 5435
  • Global Product Line: 283
  • GPL Description: Industrial

Description

50 AMPMODU MT COVER DR .100CL

Specifications

Connector Cover Side:
Front
Primary Product Color:
Black
Primary Product Material:
Thermoplastic
Number of Rows:
2
Number of Positions:
50
Row-to-Row Spacing:
.100in, 2.54mm
Centerline (Pitch):
2.54mm, .100in
UL Flammability Rating:
UL 94V-0
null:
Non-Polarizing
Protection & Strain Relief Accessory Type:
Cover
Product Profile:
Low

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
50 AMPMODU MT COVER DR .100C
Newark Electronics
LOW PROFILE COVER; Accessory Type:Cover; For Use With:50 Pos. AMPMODU MT Non Polarized Double Row Receptacles; Connector Body Material:Thermoplastic Body; Product Range:-; Enclosure Material:Thermoplastic RoHS Compliant: Yes
Avnet America
Connector Accessories 50 POS Cover Thermoplastic Black
Avnet Europe
Connector Accessories 50 POS Cover Thermoplastic Black