Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.26
|
2,531
in stock
|
Buy Now | |
Rapid Electronics
from US$1.75
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
104
in stock
|
Buy Now | |
Distrelec
from US$1.80
|
104
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,039
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
874
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now |
Connector Cover Side | Back |
---|---|
Primary Product Color | Black |
Primary Product Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 50 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | 2.54mm, .100in |
UL Flammability Rating | UL 94V-0 |
null | Shielded |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Low |
Back Cover 50 Position, Thermoplastic | Newark Electronics |
BACK COVER 50 POS shielding/nonshldng | Rapid Electronics |
TE Connectivity - AMP PCB Con Cover 50 AMPMODU MT COVER DR | Distrelec |
Cover, Back, Shielding, 50-Pos, Low, Thermoplastic, AMPMODU MT Series | TE Connectivity 2-102536-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-102536-3?
Additional datasheets, footprints and schematics for 2-102536-3 are listed on our Part Details page. You can also find images and similar parts to 2-102536-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-102536-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-102536-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-102536-3 fall under?
The 2-102536-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 2-102536-3 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-102536-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-102536-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-102536-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2-102536-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-102536-3 often in real-time on the comparison pages.
What if I can't find stock of 2-102536-3?
You can fill out our help required form which you can use to request a quote for 2-102536-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.