Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Strain Relief | With |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Header Connector,cable Mount,plug,8 Contacts,0.1 Pitch |Amp Te Connectivity 2-102184-9 | Newark Electronics |
Conn Housing RCP 8 POS 2.54mm ST Cable Mount | Avnet America |
Connector, AMPMODU, 08 Modiv Hsg W/Str Rlf Dr .100 | TE Connectivity 2-102184-9 | RS Americas |
08 MODIV HSG W/STR RLF DR .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-102184-9 | Internal Number: 2-102184-9 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-102184-9?
Additional datasheets, footprints and schematics for 2-102184-9 are listed on our Part Details page. You can also find images and similar parts to 2-102184-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-102184-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-102184-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-102184-9 fall under?
The 2-102184-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-102184-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-102184-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-102184-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-102184-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 2-102184-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-102184-9 often in real-time on the comparison pages.
What if I can't find stock of 2-102184-9?
You can fill out our help required form which you can use to request a quote for 2-102184-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.