Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Polyamide 6.6 GF |
---|---|
Color | Natural |
Bundle Range Diameter | 32mm, 1.26in |
Thickness | .046in, 1.17mm |
Length | 150mm, 5.9in |
Width | .141in, 3.6mm |
Packaging Quantity | 100 |
Packaging Method | Box & Carton |
Tensile Strength | 29.2lbf, 130Newton |
Cable Tie Style | Screw Mounting |
Product Type | Cable Tie |
Cable Accessories Tie Polyamide 6/6 Natural Box | Avnet America |
Special Order: CABLE TY 150X3,6NAT Cable Tie Style: Screw Mounting Packaging Method: Box & Carton Tensile Strength: 29.2 lbf Tensile Strength: 130 Newton Product Length: 5.9 in Screw Mounting Box & Carton 29.2 lbf 130 Newton | Cable Ties | Part Number: 2-100715-1 | Internal Number: 2-100715-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-100715-1?
Additional datasheets, footprints and schematics for 2-100715-1 are listed on our Part Details page. You can also find images and similar parts to 2-100715-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-100715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-100715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-100715-1 fall under?
The 2-100715-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-100715-1 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-100715-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-100715-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-100715-1 have stock available?
Authorised distributors including Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 2-100715-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-100715-1 often in real-time on the comparison pages.
What if I can't find stock of 2-100715-1?
You can fill out our help required form which you can use to request a quote for 2-100715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.