Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
18,862
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
18,862
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
18,862
in stock
|
Buy Now | |
Farnell
from US$0.99
|
15,100
in stock
|
Buy Now | |
TE Store
from US$1.27
|
5,363
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coding Key Color | Blue Lilac |
---|---|
Coding Key Number | 2478 |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Receptacle |
Hard Metric Connectors Rec Code Key B-Plane Hm |Amp Te Connectivity 2-100526-0 | Newark Electronics |
Hard Metric Connectors REC CODE KEY B-PLANE HM | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Z-PACK F.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Blue Lilac Hardware Accessory Function: Coding & Keying Coding Key Blue Lilac Coding & Keying | Connector Hardware | Part Number: 2-100526-0 | Internal Number: 2-100526-0 | TE Connectivity | TE Store |
Key,coding,connector,rcp,blue-lilac | RS |
Connector Accessories Receptacle Coding Key Blue Lilac | Avnet America |
Connectors, Hard Metric, REC CODE KEY B-PLANE HM | TE Connectivity 2-100526-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-100526-0?
Additional datasheets, footprints and schematics for 2-100526-0 are listed on our Part Details page. You can also find images and similar parts to 2-100526-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-100526-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-100526-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-100526-0 fall under?
The 2-100526-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 2-100526-0 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-100526-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-100526-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-100526-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2-100526-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-100526-0 often in real-time on the comparison pages.
What if I can't find stock of 2-100526-0?
You can fill out our help required form which you can use to request a quote for 2-100526-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.