Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
199,355
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
72,969
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
145
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Gray |
---|---|
Primary Product Material | Glass-Filled Nylon |
Number of Positions | 26 |
Product Length | 37.62mm |
Comment | Receptacle Connector |
実装方法 | Bag/Box |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
TE 2-100103-6 Amp-latch Mil-type Housing Strain Relief 26P Grey | Rapid Electronics |
TE Connectivity Strain Relief Clip, 26 | Distrelec |
Connector Accessories 26 POS Strain Relief Nylon Bag | Avnet America |
26P.A/L.STRAIN REL., Ribbon Connector Accessories | TE Connectivity 2-100103-6 | RS Americas |
STRAIN RELIEF, 26WAY | element14 |
Headers & Wire Housings 26P.a/L.strain Rel. |Amp Te Connectivity 2-100103-6 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH MIL Type Receptacles |
No. of Positions | 26Ways |
Strain Relief Material | Nylon (Polyamide) Glass Filled |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Glass Filled Nylon |
Where can I find additional details, specifications and documents for a 2-100103-6?
Additional datasheets, footprints and schematics for 2-100103-6 are listed on our Part Details page. You can also find images and similar parts to 2-100103-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-100103-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-100103-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-100103-6 fall under?
The 2-100103-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2-100103-6 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-100103-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-100103-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-100103-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Avnet America have stock available or on a lead time for 2-100103-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-100103-6 often in real-time on the comparison pages.
What if I can't find stock of 2-100103-6?
You can fill out our help required form which you can use to request a quote for 2-100103-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.