1W182 Resistors by NTE Electronics

RESISTOR METAL OXIDE 820 OHM 1W 2%

Status: Unknown
Series: 1W Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.19
-
Buy Now

Specifications

Resistance 820ohm
Product Range 1W Series
Power Rating 1W
Resistance Tolerance ± 2%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film

Alternative Descriptions

Resistor, Metal Oxide, 820 Ohm, 1W, 2% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1W182?

Additional datasheets, footprints and schematics for 1W182 are listed on our Part Details page. You can also find images and similar parts to 1W182 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1W182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1W182 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1W182 fall under?

The 1W182 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 1W182 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1W182 you can contact the distributor directly for product support, shipping queries etc.

Is the 1W182 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1W182 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 1W182.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1W182 often in real-time on the comparison pages.

What if I can't find stock of 1W182?

You can fill out our help required form which you can use to request a quote for 1W182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay