Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40.2V |
Clamping Voltage Vc Max | 64.8V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.7V |
Breakdown Voltage Max | 49.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Body Diameter | 5.33mm |
Breakdown Voltage | 47V |
Breakdown Voltage Range | 44.7V to 49.4V |
Breakover Voltage Min | 44.7V |
Device Marking | 1V5KE47CA |
Diode Type | Bidirectional TVS |
External Length / Height | 9.52mm |
Leakage Current | 5µA |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Peak Pulse Current Ippm | 23.2A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 40.2V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40.2V |
Clamping Voltage Vc Max | 64.8V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.7V |
Breakdown Voltage Max | 49.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 1.5Kw, 40.2V, Bidir, Do-201Ae | Newark Electronics |
TVS DIODE, 1.5KW, 40.2V, BIDIR, DO-201AE | element14 |
Transient Voltage Suppressor Bi-Directional 40.2V 1500W 2-Pin DO-201AE | Avnet America |
Where can I find additional details, specifications and documents for a 1V5KE47CA?
Additional datasheets, footprints and schematics for 1V5KE47CA are listed on our Part Details page. You can also find images and similar parts to 1V5KE47CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1V5KE47CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1V5KE47CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1V5KE47CA fall under?
The 1V5KE47CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1V5KE47CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1V5KE47CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1V5KE47CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1V5KE47CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for 1V5KE47CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1V5KE47CA often in real-time on the comparison pages.
What if I can't find stock of 1V5KE47CA?
You can fill out our help required form which you can use to request a quote for 1V5KE47CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.