Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 185V |
Clamping Voltage Vc Max | 328V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
Breakdown Voltage Min | 209V |
Breakdown Voltage Max | 231V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, 1.5Kw, 185V, Unidir, Do-201Ae | Newark Electronics |
TVS DIODE, 1.5KW, 185V, UNIDIR, DO-201AE | element14 |
Transient Voltage Suppressor Uni-Directional 185V 1500W 2-Pin DO-201AE | Avnet America |
Where can I find additional details, specifications and documents for a 1V5KE220A?
Additional datasheets, footprints and schematics for 1V5KE220A are listed on our Part Details page. You can also find images and similar parts to 1V5KE220A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1V5KE220A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1V5KE220A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1V5KE220A fall under?
The 1V5KE220A is listed under Taiwan Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to 1V5KE220A when available in the Taiwan Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1V5KE220A you can contact the distributor directly for product support, shipping queries etc.
Is the 1V5KE220A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1V5KE220A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for 1V5KE220A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1V5KE220A often in real-time on the comparison pages.
What if I can't find stock of 1V5KE220A?
You can fill out our help required form which you can use to request a quote for 1V5KE220A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.