Status: | Unknown |
---|---|
Series: | CM-MSS Series |
RoHS: | Compliant |
Accessory Type | Thermistor Motor Protection Relay |
---|---|
For Use With | Motor Protection |
Product Range | CM-MSS Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Motor Protect Relay, Dpdt, 24-240Vac/Dc | Newark Electronics |
Temperature Monitoring Relay with 2CO Contacts, 24 - 240 V ac/dc | ABB 1SVR740712R1200 | RS Americas |
ABB Protective Motor Relay 2 ... 4A, 250V, 2CO | Distrelec |
Where can I find additional details, specifications and documents for a 1SVR740712R1200?
Additional datasheets, footprints and schematics for 1SVR740712R1200 are listed on our Part Details page. You can also find images and similar parts to 1SVR740712R1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SVR740712R1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SVR740712R1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SVR740712R1200 fall under?
The 1SVR740712R1200 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SVR740712R1200 when available in the Motor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR740712R1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SVR740712R1200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SVR740712R1200 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 1SVR740712R1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SVR740712R1200 often in real-time on the comparison pages.
What if I can't find stock of 1SVR740712R1200?
You can fill out our help required form which you can use to request a quote for 1SVR740712R1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.