Status: | Unknown |
---|---|
Series: | CM-MSS Series |
RoHS: | Compliant |
Accessory Type | Thermistor Motor Protection Relay |
---|---|
For Use With | Motor Protection |
Product Range | CM-MSS Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Temperature Monitoring Relay w/ 2CO Contacts, 1 Phase, 110 to 130V, 220 to 240V | ABB 1SVR730712R2200 | RS Americas |
Motor Protect Relay, Dpdt, 130Vac/240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 1SVR730712R2200?
Additional datasheets, footprints and schematics for 1SVR730712R2200 are listed on our Part Details page. You can also find images and similar parts to 1SVR730712R2200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SVR730712R2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SVR730712R2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SVR730712R2200 fall under?
The 1SVR730712R2200 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SVR730712R2200 when available in the Motor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR730712R2200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SVR730712R2200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1SVR730712R2200 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SVR730712R2200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SVR730712R2200 often in real-time on the comparison pages.
What if I can't find stock of 1SVR730712R2200?
You can fill out our help required form which you can use to request a quote for 1SVR730712R2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.