No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 48VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
Height | 123.6mm |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 90VAC |
Length | 123.6mm |
Output Current | 5A |
Output Voltage | 48V |
Power Rating | 240W |
Width | 83mm |
ABB DIN Rail Power Supply, 48V, 5A, 240W, Adjustable | Distrelec |
Cp-E 48/5.0 Power Supply Rohs Compliant: Yes |Abb 1SVR427034R2000 | Newark Electronics |
PSU, DIN RAIL, 240W, 48V, 5A | element14 |
Where can I find additional details, specifications and documents for a 1SVR427034R2000?
Additional datasheets, footprints and schematics for 1SVR427034R2000 are listed on our Part Details page. You can also find images and similar parts to 1SVR427034R2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SVR427034R2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SVR427034R2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SVR427034R2000 fall under?
The 1SVR427034R2000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1SVR427034R2000 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR427034R2000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SVR427034R2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SVR427034R2000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SVR427034R2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SVR427034R2000 often in real-time on the comparison pages.
What if I can't find stock of 1SVR427034R2000?
You can fill out our help required form which you can use to request a quote for 1SVR427034R2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.