1SVR427024R0000 Part Information

Details for 1SVR427024R0000 by ABB Group

Electrical & Lighting>Batteries & Power Supplies>Power Supplies

Part Downloads

Featured content from Farnell

Part Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 135W
Output Voltage - Output 1 24VDC
Output Current - Output 1 5A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Input Voltage VAC 85V AC to 264V AC
Power Supply Output Type Adjustable Fixed
Product Range CP-C Series
Height 130mm
Input Voltage AC Max 264VAC
Input Voltage AC Min 85VAC
Length 135.5mm
Output Current 5A
Output Voltage 24V
Power Rating 135W
Width 56.5mm
RoHS Compliant

Alternative Part Descriptions

  • AC/DC DIN Rail Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 135 W, 24 V, 5 A RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1SVR427024R0000?

Additional datasheets, footprints and schematics for 1SVR427024R0000 are listed in our Part Details tab. You can also find the 1SVR427024R0000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1SVR427024R0000 in the Pricing & Inventory tab next to part details. You can view 1SVR427024R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1SVR427024R0000 fall under?

The 1SVR427024R0000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1SVR427024R0000 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR427024R0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1SVR427024R0000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1SVR427024R0000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1SVR427024R0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1SVR427024R0000 often in real-time on the comparison pages.

What if I can't find stock of 1SVR427024R0000?

You can fill out our help required form which you can use to request a quote for 1SVR427024R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1SVR427024R0000

Loading...
Loading Results for 1SVR427024R0000