Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$243.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$243.81
|
No stock
|
Buy Now |
Signal Conditioner Input | Thermocouple |
---|---|
Signal Conditioner Output | Voltage |
No. of Output Channels | - |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | - |
No. of Channels | 1 Channel, 1Channels |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | - |
Accuracy | 0.5% |
External Depth | 129.5mm |
External Length / Height | 105mm |
External Width | 22.5mm |
Input Type | Thermocouple |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Output Type | Relay |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 110V |
CONVERTER, SIG, T/COUP, 110-240V, RELAY | Farnell |
Where can I find additional details, specifications and documents for a 1SVR040015R2100?
Additional datasheets, footprints and schematics for 1SVR040015R2100 are listed on our Part Details page. You can also find images and similar parts to 1SVR040015R2100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SVR040015R2100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SVR040015R2100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SVR040015R2100 fall under?
The 1SVR040015R2100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 1SVR040015R2100 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SVR040015R2100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SVR040015R2100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SVR040015R2100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1SVR040015R2100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SVR040015R2100 often in real-time on the comparison pages.
What if I can't find stock of 1SVR040015R2100?
You can fill out our help required form which you can use to request a quote for 1SVR040015R2100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.