Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0436
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
28,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
28,495
in stock
|
Buy Now | |
element14
from US$0.07
|
28,495
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
14,668
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0436
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 90V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-923 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Sw Diode, Aec-Q101, 90V, 0.1A, Sod-923 | Newark Electronics |
SW DIODE, AEC-Q101, 90V, 0.1A, SOD-923 | element14 |
Switching Diodes (corresponds to AEC-Q101) | Future Electronics |
Hyper-Fast Recovery Rectifier 100mA 2-Pin SOD-923 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1SS400CSFHT2RA?
Additional datasheets, footprints and schematics for 1SS400CSFHT2RA are listed on our Part Details page. You can also find images and similar parts to 1SS400CSFHT2RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS400CSFHT2RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS400CSFHT2RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS400CSFHT2RA fall under?
The 1SS400CSFHT2RA is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS400CSFHT2RA when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS400CSFHT2RA you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS400CSFHT2RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SS400CSFHT2RA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for 1SS400CSFHT2RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS400CSFHT2RA often in real-time on the comparison pages.
What if I can't find stock of 1SS400CSFHT2RA?
You can fill out our help required form which you can use to request a quote for 1SS400CSFHT2RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.