Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0299
|
1,482
in stock
|
Buy Now | |
Chip One Stop
from US$0.0225
|
305,809
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
239,945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0305
|
4,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
1,482
in stock
|
Buy Now | |
element14
from US$0.0316
|
1,482
in stock
|
Buy Now | |
Avnet America
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.0392
|
-
|
Buy Now | |
Future Electronics
from US$0.0226
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High reliability |
Small mold type |
High Speed switching |
Configuration | Single |
---|---|
Package Code | SOD-923 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 90 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.225 |
Isurge[mA] | 500 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 80 |
trr[ns] | 4 |
IF @ trr [mA] | 10 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.6x1 (t=0.4) |
Data Sheet |
---|
1SS400CM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Diode, 90V, 0.1A, Sod-923 Rohs Compliant: Yes |Rohm 1SS400CMT2R | Newark Electronics |
SMALL SIGNAL DIODE, 90V, 0.1A, SOD-923 | element14 |
SWITCHING DIODES | Avnet America |
SI-DIODE 0,1A 90V VMN2M | Rutronik |
ROHM Semiconductor Switching Diode | Future Electronics |
Where can I find additional details, specifications and documents for a 1SS400CMT2R?
Additional datasheets, footprints and schematics for 1SS400CMT2R are listed on our Part Details page. You can also find images and similar parts to 1SS400CMT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS400CMT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS400CMT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS400CMT2R fall under?
The 1SS400CMT2R is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS400CMT2R when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS400CMT2R you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS400CMT2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 1SS400CMT2R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1SS400CMT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS400CMT2R often in real-time on the comparison pages.
What if I can't find stock of 1SS400CMT2R?
You can fill out our help required form which you can use to request a quote for 1SS400CMT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.