Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0421
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
7,454
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,454
in stock
|
Buy Now | |
element14
from US$0.09
|
7,454
in stock
|
Buy Now | |
Chip One Stop
from US$0.0421
|
7,261
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High reliability |
Small mold type |
Low rF |
Configuration | Single |
---|---|
Package Code | SOD-523 |
Package(JEITA) | SC-79 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Reverse Voltage VR[V] | 35 |
Tj[°C] | 125 |
Ct[pF] | 1.2 |
VR @ Ct [V] | 6 |
f @ Ct [MHz] | 1 |
rF[Ω] | 0.9 |
IF @ rF [mA] | 2 |
f @ rF [MHz] | 100 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.8x1.6 (t=0.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
1SS390SMFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode, Single, 0.1A, 35V, Sod-523 | Newark Electronics |
DIODE, SINGLE, 0.1A, 35V, SOD-523 | element14 |
SI-DIODE 0,1A 35V SOD-523 | Rutronik |
Diodes - General Purpose, Power, Switching Band Switching Diode EMD2 | Future Electronics |
Rectifier 100mA 2-Pin SC-79 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1SS390SMFHT2R?
Additional datasheets, footprints and schematics for 1SS390SMFHT2R are listed on our Part Details page. You can also find images and similar parts to 1SS390SMFHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SS390SMFHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SS390SMFHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SS390SMFHT2R fall under?
The 1SS390SMFHT2R is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SS390SMFHT2R when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SS390SMFHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the 1SS390SMFHT2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 1SS390SMFHT2R have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1SS390SMFHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SS390SMFHT2R often in real-time on the comparison pages.
What if I can't find stock of 1SS390SMFHT2R?
You can fill out our help required form which you can use to request a quote for 1SS390SMFHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.