Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Module |
No. of Pins | - |
Forward Current If Max | 100mA |
Isolation Voltage | 2.5kV |
CTR Min | - |
Collector Emitter Voltage V(br)ceo | 58V |
Product Range | - |
Control Voltage DC Max | 12VDC |
Control Voltage DC Min | 5VDC |
Control Voltage Max | 12VDC |
Control Voltage Min | 5VDC |
Control Voltage Range | 5V DC to 12V DC |
Control Voltage Type | DC |
Load Current | 100mA |
Operating Voltage Max | 14.4V |
Operating Voltage Min | 4.25V |
Operating Voltage Range | 4.25V to 14.4V |
Output Voltage | 58V |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Voltage Rating | 12V |
Optocoupler, Transistor Output, Supply 5-12 VDC, Screw Connect, 100 mA | ABB 1SNA645047R0000 | RS Americas |
Optocoupler, I/F, Slim, 5-12Vdc, 0.1A/Dc | Newark Electronics |
OPTOCOUPLER, I/F, SLIM, 5-12VDC, 0.1A/DC | element14 |
Where can I find additional details, specifications and documents for a 1SNA645047R0000?
Additional datasheets, footprints and schematics for 1SNA645047R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNA645047R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNA645047R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNA645047R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNA645047R0000 fall under?
The 1SNA645047R0000 is listed under Switches & Relays > Relays > Solid State Relays & Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1SNA645047R0000 when available in the Solid State Relays & Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNA645047R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNA645047R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNA645047R0000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SNA645047R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNA645047R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNA645047R0000?
You can fill out our help required form which you can use to request a quote for 1SNA645047R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.