1SMA4756 R3G Diodes by Taiwan Semiconductor

ZENER DIODE 1.25W 47V DO-214AC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.07


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.07
90
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Zener Voltage Vz Typ 47V
Power Dissipation Pd 1.25W
Diode Case Style DO-214AC
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Zener Diode, 1.25W, 47V, Do-214Ac | Newark Electronics
Diode: Zener | Transfer Multisort Elektronik
Diode Zener Single 47V 5% 1.25W 2-Pin DO-214AC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1SMA4756 R3G?

Additional datasheets, footprints and schematics for 1SMA4756 R3G are listed on our Part Details page. You can also find images and similar parts to 1SMA4756 R3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1SMA4756 R3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SMA4756 R3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1SMA4756 R3G fall under?

The 1SMA4756 R3G is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1SMA4756 R3G when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1SMA4756 R3G you can contact the distributor directly for product support, shipping queries etc.

Is the 1SMA4756 R3G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1SMA4756 R3G have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 1SMA4756 R3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1SMA4756 R3G often in real-time on the comparison pages.

What if I can't find stock of 1SMA4756 R3G?

You can fill out our help required form which you can use to request a quote for 1SMA4756 R3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay