Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 13V |
---|---|
Power Dissipation Pd | 1.25W |
Diode Case Style | DO-214AC |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Zener Diode, 1.25W, 13V, Do-214Ac | Newark Electronics |
Diode Zener Single 13V 5% 1.25W 2-Pin DO-214AC Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1SMA4743 R3G?
Additional datasheets, footprints and schematics for 1SMA4743 R3G are listed on our Part Details page. You can also find images and similar parts to 1SMA4743 R3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SMA4743 R3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SMA4743 R3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SMA4743 R3G fall under?
The 1SMA4743 R3G is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SMA4743 R3G when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SMA4743 R3G you can contact the distributor directly for product support, shipping queries etc.
Is the 1SMA4743 R3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SMA4743 R3G have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1SMA4743 R3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SMA4743 R3G often in real-time on the comparison pages.
What if I can't find stock of 1SMA4743 R3G?
You can fill out our help required form which you can use to request a quote for 1SMA4743 R3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.