Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$255.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$255.03
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Voltage Rating VAC | - |
Voltage Rating V DC | 500VDC |
Current Rating | 16A |
No. of Poles | - |
Overload Current | - |
Insulation Voltage | - |
External Depth | 140mm |
External Length / Height | 220mm |
External Width | 275mm |
Where can I find additional details, specifications and documents for a 1SL0606A00?
Additional datasheets, footprints and schematics for 1SL0606A00 are listed on our Part Details page. You can also find images and similar parts to 1SL0606A00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SL0606A00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SL0606A00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SL0606A00 fall under?
The 1SL0606A00 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SL0606A00 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SL0606A00 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SL0606A00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SL0606A00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1SL0606A00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SL0606A00 often in real-time on the comparison pages.
What if I can't find stock of 1SL0606A00?
You can fill out our help required form which you can use to request a quote for 1SL0606A00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.