1SFL451001R8811 Part Information

Details for 1SFL451001R8811 by ABB Group

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Part Downloads

Part Specifications

Load Current Inductive 110A
Relay Mounting DIN Rail
Operating Voltage 230VAC
Contact Configuration DPDT
No. of Poles 3 Pole
Switching Power AC3 55kW
Switching Current AC1 160A
Coil Voltage VAC Nom 230V
Coil Voltage VDC Nom -
Switching Power AC1 -
Load Current Resistive 160A
Switching Current AC3 110A
Product Range A110 Series
Approval Bodies CSA UL
Coil Operating Voltage 240V
Coil Type AC
Contact Current AC Max 110A
Contact Voltage AC Max 400V
Contact Voltage AC Nom 400V
External Depth 123.5mm
External Length / Height 148mm
External Width 102mm
Frame Size A110
IP / NEMA Rating IP20
Main Contact Current AC1 Max 160A
Main Contact Current AC3 Max 110A
Power Rating 55kW
Relay Type Contactor

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1SFL451001R8811?

Additional datasheets, footprints and schematics for 1SFL451001R8811 are listed in our Part Details tab. You can also find the 1SFL451001R8811 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1SFL451001R8811 in the Pricing & Inventory tab next to part details. You can view 1SFL451001R8811 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1SFL451001R8811 fall under?

The 1SFL451001R8811 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1SFL451001R8811 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFL451001R8811 you can contact the distributor directly for product support, shipping queries etc.

Is the 1SFL451001R8811 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1SFL451001R8811 have stock available?

There is no stock from authorised distributors for 1SFL451001R8811.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1SFL451001R8811 often in real-time on the comparison pages.

What if I can't find stock of 1SFL451001R8811?

You can fill out our help required form which you can use to request a quote for 1SFL451001R8811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1SFL451001R8811

Loading...
Loading Results for 1SFL451001R8811
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us