1SFL451001R8111 Part Information
Details for 1SFL451001R8111 by ABB Group
Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 259.3200 |
5 | 254.1300 |
10 | 249.0500 |
Stock Information
Details
Part Downloads
Part Specifications
Load Current Inductive | 110A |
Relay Mounting | DIN Rail |
Operating Voltage | 24VAC |
Contact Configuration | DPDT |
No. of Poles | 3 Pole |
Switching Power AC3 | 55kW |
Switching Current AC1 | 160A |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | - |
Load Current Resistive | 160A |
Switching Current AC3 | 110A |
Product Range | A110 Series |
Approval Bodies | CSA UL |
Coil Operating Voltage | 24V |
Coil Type | AC |
Contact Current AC Max | 110A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 400V |
External Depth | 123.5mm |
External Length / Height | 148mm |
External Width | 102mm |
Frame Size | A110 |
IP / NEMA Rating | IP20 |
Main Contact Current AC1 Max | 160A |
Main Contact Current AC3 Max | 110A |
Power Rating | 55kW |
Relay Type | Contactor |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1SFL451001R8111?
Additional datasheets, footprints and schematics for 1SFL451001R8111 are listed in our Part Details tab. You can also find the 1SFL451001R8111 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SFL451001R8111 in the Pricing & Inventory tab next to part details. You can view 1SFL451001R8111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SFL451001R8111 fall under?
The 1SFL451001R8111 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SFL451001R8111 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SFL451001R8111 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SFL451001R8111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SFL451001R8111 have stock available?
There is no stock from authorised distributors for 1SFL451001R8111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SFL451001R8111 often in real-time on the comparison pages.
What if I can't find stock of 1SFL451001R8111?
You can fill out our help required form which you can use to request a quote for 1SFL451001R8111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.